32x16 Video Crosspoint Switch 80-TQFP -40 to 85
Video Switch IC 1 Channel 80-TQFP
LMH6586 32X16 VIDEO CROSSPOINT S Product overview: LMH6586VS/NOPB from National Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-LMH6586VS/NOPB can be used for catalog matching and distributor lookup.
LMH6586 32x16 video crosspoint switch
Switch IC Channel
Video Switch IC 1 Channel 80-TQFP
Video Switch IC 1 Channel 80-TQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | LMH6586VS/NOPB | LMH6586VS/NOPB-ND | 780-LMH6586VS/NOPB | LMH6586VS/NOPB | LMH6586VS/NOPB | LMH6586VS/NOPB |
| Product Name | LMH6586 32x16 Video Crosspoint Switch | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | |
| Applications | Catalog | Video | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | ||||
| VCT | 70 dB | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |