8x4 500 MHz Analog Crosspoint Switch, Gain of 1, Gain of 2 48-TQFP -40 to 85
Video Switch IC 1 Channel 48-TQFP (7x7)
Analog Video 500MHz 8 x 4 48-Pin TQFP Tray Product overview: LMH6580VS/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-LMH6580VS/NOPB can be used for catalog matching and distributor lookup.
LMH6580 8x4 500-MHz analog crosspoint switch, gain of 1, gain of 2
Video Switch IC 1 Channel 48-TQFP (7x7)
Video Switch IC 1 Channel 48-TQFP (7x7)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | LMH6580VS/NOPB | 296-39688-ND | 780-LMH6580VS/NOPB | LMH6580VS/NOPB | LMH6580VS/NOPB |
| Product Name | LMH6580 8x4 500 MHz Analog Crosspoint Switch, Gain of 1, Gain of 2 | Analog Switches - Special Purpose | 500MHz Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | |
| Applications | Catalog | Video | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 10 volts | 3 to 5.5 volts | |||
| VCT | 45 dB | ||||
| Slew Rate | 1200 |