4:1 High Speed Video Multiplexer 14-SOIC -40 to 85
500MHz high-speed op amp with 4:1 high-speed multiplexer 14-SOIC -40 to 85 Product overview: LMH6574MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, SOIC, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-LMH6574MAX/NOPB can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers |
| Product Number | LMH6574MAX/NOPB | 780-LMH6574MAX/NOPB |
| Product Name | LMH6574 4:1 High Speed Video Multiplexer | 500MHz SOIC Operational Amplifier IC |
| RoHS Compliant | RoHS | |
| Slew Rate | 2200 V/µs | |
| Supply Voltage (VS) | 6 to 12 volts | 9 volts |
| Source Current (IS) | 13 milliamps | |
| Input Voltage Noise (Vn) | 5 nV/rt.Hz |