2:1 High Speed Video Multiplexer 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Video Amplifier Chips |
| Product Number | LMH6570MA/NOPB |
| Product Name | LMH6570 2:1 High Speed Video Multiplexer |
| RoHS Compliant | RoHS |
| Slew Rate | 2200 V/µs |
| Supply Voltage (VS) | 6 to 12 volts |
| Source Current (IS) | 15 milliamps |