The LMH6555SQE/NOPB is a low distortion differential driver from Texas Instruments, designed for high-speed applications with a bandwidth of 1.2 GHz. It features a fixed gain of 13.7 dB and a slew rate of 1300 V/Oºs, making it suitable for driving high-speed analog-to-digital converters. The device supports single supply operation at 3.3V ±10% and has an adjustable common-mode output voltage, which simplifies interfacing with differential input ADCs. It exhibits excellent linearity with a typical second and third harmonic distortion of -53 dBc and -54 dBc at 750 MHz, respectively. The LMH6555 is housed in a compact 16-pin WQFN package and operates over a temperature range of -40°C to +85°C. This product is ideal for applications such as differential ADC drivers, communication receivers, and oscilloscope front ends.
Low Distortion 1.2 GHz Differential Driver 16-WQFN -40 to 85
Differential Amplifiers Lo Distortion 1.2GHz Diff Dvr
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMH6555SQE/NOPB | LMH6555SQE/NOPB |
| Product Name | LMH6555 Low Distortion 1.2 GHz Differential Driver | Differential Amplifiers |
| Device Type | Differential Amplifiers |