900 MHz Fully Differential Amplifier with Output Limiting Clamp 8-WSON -40 to 125
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
IC OPAMP CFA 1 CIRCUIT 8WSON
IC OPAMP CFA 1 CIRCUIT 8WSON
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6553SDX/NOPB | LMH6553SDX/NOPB-ND | LMH6553SDX/NOPB | LMH6553SDX/NOPB | LMH6553SDX/NOPB |
| Product Name | LMH6553 900 MHz Fully Differential Amplifier with Output Limiting Clamp | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | ||||
| Standards and Certifications | RoHS | ||||
| Package Type | SO PowerPAD,WSON | 8-WFDFN Exposed Pad | -40degC ~ 125degC | 8-WFDFN Exposed Pad | |
| Source Current (IS) | 29.1 milliamps | 29.1 milliamps | 29.1 milliamps | ||
| Slew Rate | 2300 V/µs | 0.0023 V/µs | 2300 V/µs |