900 MHz Fully Differential Amplifier with Output Limiting Clamp 8-SO PowerPAD -40 to 125
900MHz Fully Diff Op Amp, 8-SO, 2300V/µs, Current-Feedback Product overview: LMH6553MRX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, 2300V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900MHz, 2300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6553MRX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055279-LMH6553MRX/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 900MHz
Amplifier Type: Current Feedback
Slew Rate: 2300 V/μs
Current - Input Bias: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V
Operating Supply Current: 29.1mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, PDSO8
Current Feedback Amplifier 1 Circuit Differential 8-SO PowerPad
IC OPAMP CFA 1 CIRC 8SOPWRPAD
IC OPAMP CFA 1 CIRCUIT 8SOPWRPAD
IC OPAMP CFA 1 CIRC 8SOPWRPAD
Differential Amplifiers 900 MHz Fully Differential Amplifier with Output Limiting Clamp 8-SO PowerPAD -40 to 125
Current Feedback Amplifier 1 Circuit Differential 8-SO PowerPad
Current Feedback Amplifier 1 Circuit Differential 8-SO PowerPad
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6553MRX/NOPB | 687-LMH6553MRX/NOPB | 1055279-LMH6553MRX/NOPB | LMH6553MRX/NOPB | LMH6553MRX/NOPB-ND | LMH6553MRX/NOPB | 815-LMH6553MRX/NOPB | LMH6553MRX/NOPB | LMH6553MRX/NOPB | LMH6553MRX/NOPB |
| Product Name | LMH6553 900 MHz Fully Differential Amplifier with Output Limiting Clamp | 900MHz 2300V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6553MRX/NOPB | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP CFA 1 CIRCUIT 8SOPWRPAD | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SO PowerPAD,WSON | 8-SO PowerPad | SOIC; HSOIC8 | "8-PowerSOIC (0.154"", 3.90mm Width)" | 8-PowerSOIC (0.154, 3.90mm Width) | SOIC; 8-PowerSOIC (0.154, 3.90mm Width) | SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Supply Voltage (VS) | 4.5 to 12 volts | 12 volts |