The LMH6553 is a 900 MHz fully differential amplifier with an integrated output limiting clamp, designed for applications such as ADC driving and high-speed signaling. It is available in an 8-pin SO PowerPAD package with dimensions compatible with tape and reel packaging, operating over a temperature range of -40°C to +125°C. The device supports a supply voltage range of 4.5 V to 12 V, features a slew rate of 2300 V/μs, a 10 ns settling time to 0.1%, and a large-signal bandwidth of 670 MHz at 2 Vpp. It maintains a typical THD of -79 dBc at 20 MHz and an IMD3 of -92 dBc at 20 MHz, with output clamp accuracy of 40 mV under 100% overdrive and 600 ps overdrive recovery time. The package has a thermal resistance of 59°C/W and is compliant with RoHS standards.
900 MHz Fully Differential Amplifier with Output Limiting Clamp 8-SO PowerPAD -40 to 125
900MHz Fully Diff Op Amp, 2300V/µs Slew Rate, 120mA Output, 8-SOIC Product overview: LMH6553MRE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, 2300V, 120mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900MHz, 2300V, 120mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6553MRE/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 315MHz Band Width, PDSO8
Operational Amplifier, 1 Func, 315MHz Band Width, PDSO8
Texas Instruments LMH6553MRE/NOPB
Texas Instruments LMH6553MRE/NOPB
Texas Instruments LMH6553MRE/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 138932-LMH6553MRE/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 900MHz
Amplifier Type: Current Feedback
Slew Rate: 2300 V/μs
Current - Input Bias: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V
Operating Supply Current: 29.1mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 1 Circuit Differential 8-SO PowerPad
Current Feedback Amplifier 1 Circuit Differential 8-SO PowerPad
Current Feedback Amplifier 1 Circuit Differential 8-SO PowerPad
Differential Amplifiers 900 MHz Fully Differential Amplifier with Output Limiting Clamp 8-SO PowerPAD -40 to 125
Current Feedback Amplifier 1 Circuit Differential 8-SO PowerPad
IC OPAMP CFA 1 CIRC 8SOPWRPAD
IC OPAMP CFA 1 CIRC 8SOPWRPAD
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6553MRE/NOPB | 687-LMH6553MRE/NOPB | LMH6553MRE/NOPB | 8247052 | 8247052P | 138932-LMH6553MRE/NOPB | LMH6553MRE/NOPBCT-ND | LMH6553MRE/NOPB | LMH6553MRE/NOPB | LMH6553MRE/NOPB | LMH6553MRE/NOPB |
| Product Name | LMH6553 900 MHz Fully Differential Amplifier with Output Limiting Clamp | 900MHz 2300V 120mA SOIC Operational Amplifier IC | Differential Amplifiers | Differential Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6553MRE/NOPB | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Differential Amplifiers | Differential Amplifiers | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||||||
| Package Type | SO PowerPAD,WSON | Tape and Reel | SOIC; HSOIC8 | SOIC; Soic | 8-SO PowerPad | "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 9 volts | 4.5 to 12 volts | 4.5 volts |