900 MHz Fully Differential Amplifier with Output Limiting Clamp 8-SO PowerPAD -40 to 125
Differential Amplifiers, LMH6553MR/NOPB
Differential Amplifiers, LMH6553MR/NOPB
Differential Amplifiers, LMH6553MR/NOPB
900MHz Fully Diff Amp, 2300V/µs Slew Rate, 120mA Output, SOIC Product overview: LMH6553MR/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, 2300V, 120mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900MHz, 2300V, 120mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6553MR/NOPB can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit Differential 8-SO PowerPad
Operational Amplifier, 1 Func, PDSO8
Operational Amplifier, 1 Func, PDSO8
IC OPAMP CFA 1 CIRC 8SOPWRPAD
IC OPAMP CFA 1 CIRC 8SOPWRPAD
DIFF AMP, 900MHZ, 8PSOP, POWERWISE; No. of Amplifiers:1Amplifie
Current Feedback Amplifier 1 Circuit Differential 8-SO PowerPad
Differential Amplifiers 900Mhz Diff Amp W/ Clamp
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6553MR/NOPB | 2675676P | 687-LMH6553MR/NOPB | LMH6553MR/NOPB-ND | LMH6553MR/NOPB | LMH6553MR/NOPB | LMH6553MR/NOPB | 28AH2848 | LMH6553MR/NOPB | LMH6553MR/NOPB | LMH6553MR/NOPB |
| Product Name | LMH6553 900 MHz Fully Differential Amplifier with Output Limiting Clamp | Differential Amplifiers | 900MHz 2300V 120mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Diff Amp, 900Mhz, 8Psop, Powerwise; No. Of Amplifiers Texas Instruments | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | |
| Device Type | Differential Amplifiers | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||||||
| Package Type | SO PowerPAD,WSON | Rail/Tube | "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; HSOIC8 | Surface Mount | SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) | |||||
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 9 volts | 4.5 volts |