1.5 GHz Fully Differential Amplifier 8-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1201476-LMH6552SD/NO
Packaging: Reel
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 1.5GHz
Supply Current: 22.5mA
Amplifier Type: Current Feedback
Slew Rate: 3800V/μs
Current - Input Bias: 60μA
Voltage - Input Offset: 1.5mV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (3x2.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6552
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 12V, ±2.25V ~ 6V
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
1.5GHz Fully Diff Op Amp, 3800V/µs Slew Rate, 80dB CMRR, 1-Ch, WSON Product overview: LMH6552SD/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 3800V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5GHz, 3800V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6552SD/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func
IC OPAMP CFA 1 CIRCUIT 8WSON
Differential Amplifiers 1.5 GHz Fully Diff Amp
IC OPAMP CFA 1 CIRCUIT 8WSON
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
IC OPAMP CFA 1 CIRCUIT 8WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6552SD/NOPB | 1201476-LMH6552SD/NOPB | LMH6552SD/NOPBDKR-ND | 687-LMH6552SD/NOPB | LMH6552SD/NOPB | LMH6552SD/NOPB | LMH6552SD/NOPB | 815-LMH6552SD/NOPB | LMH6552SD/NOPB | LMH6552SD/NOPB |
| Product Name | LMH6552 1.5 GHz Fully Differential Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6552SD/NOPB | Instrumentation, Op Amps, Buffer Amps | 1.5GHz 3800V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | IC OPAMP CFA 1 CIRCUIT 8WSON | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC,WSON | 8-WFDFN Exposed Pad | Tape and Reel | WSON8 | Surface Mount | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | |||
| Features | Single-Supply | |||||||||
| Supply Voltage (VS) | 4.5 to 12 volts | 9 volts | 4.5 volts |