Texas Instruments LMH6552 1.5 GHz Fully Differential Amplifier LMH6552MAX/NOPB

Description
1.5 GHz Fully Differential Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
1.5 GHz Fully Differential Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6552 1.5 GHz Fully Differential Amplifier - LMH6552MAX/NOPB - Texas Instruments
Dallas, TX, United States
LMH6552 1.5 GHz Fully Differential Amplifier
LMH6552MAX/NOPB
LMH6552 1.5 GHz Fully Differential Amplifier LMH6552MAX/NOPB
1.5 GHz Fully Differential Amplifier 8-SOIC -40 to 85

1.5 GHz Fully Differential Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6552MAX/NOPB - 1201474-LMH6552MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6552MAX/NOPB
1201474-LMH6552MAX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6552MAX/NOPB 1201474-LMH6552MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201474-LMH6552MAX/N OPB Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential -3db Bandwidth: 1.5GHz Supply Current: 22.5mA Amplifier Type: Current Feedback Slew Rate: 3800V/μs Current - Input Bias: 60μA Voltage - Input Offset: 1.5mV Current - Output / Channel: 80mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: LMH6552 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.5V ~ 12V, ±2.25V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1201474-LMH6552MAX/NOPB
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 1.5GHz
Supply Current: 22.5mA
Amplifier Type: Current Feedback
Slew Rate: 3800V/μs
Current - Input Bias: 60μA
Voltage - Input Offset: 1.5mV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6552
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 12V, ±2.25V ~ 6V

Buy Now
Instrumentation, Op Amps, Buffer Amps - LMH6552MAX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6552MAX/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMH6552MAX/NOPB-ND
Current Feedback Amplifier 1 Circuit Differential 8-SOIC

Current Feedback Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.5GHz 3800V SOIC Operational Amplifier IC
687-LMH6552MAX/NOPB
1.5GHz 3800V SOIC Operational Amplifier IC 687-LMH6552MAX/NOPB
1.5GHz Fully Diff Op Amp, 3800V/µs Slew Rate, 80dB CMRR/PSRR, SOIC Product overview: LMH6552MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 3800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5GHz, 3800V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6552MAX/NOPB can be used for catalog matching and distributor lookup.

1.5GHz Fully Diff Op Amp, 3800V/µs Slew Rate, 80dB CMRR/PSRR, SOIC Product overview: LMH6552MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 3800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5GHz, 3800V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6552MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6552MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6552MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6552MAX/NOPB
Current Feedback Amplifier 1 Circuit Differential 8-SOIC

Current Feedback Amplifier 1 Circuit Differential 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6552MAX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6552MAX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6552MAX/NOPB
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6552MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6552MAX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6552MAX/NOPB
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
LMH6552MAX/NOPB
Differential Amplifiers LMH6552MAX/NOPB
Differential Amplifiers 1.5 GHz Fully Differential Amplifier 8-SOIC -40 to 85

Differential Amplifiers 1.5 GHz Fully Differential Amplifier 8-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6552MAX/NOPB 1201474-LMH6552MAX/NOPB LMH6552MAX/NOPB-ND 687-LMH6552MAX/NOPB LMH6552MAX/NOPB LMH6552MAX/NOPB LMH6552MAX/NOPB LMH6552MAX/NOPB
Product Name LMH6552 1.5 GHz Fully Differential Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6552MAX/NOPB Instrumentation, Op Amps, Buffer Amps 1.5GHz 3800V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Differential Amplifiers
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type SOIC,WSON SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Features Single-Supply
Supply Voltage (VS) 4.5 to 12 volts 9 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
3 suppliers
INA210 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor - INA210AIDCKR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SC70,UQFN
View Details
9 suppliers
LMH6552 1.5 GHz Fully Differential Amplifier - LMH6552SD/NOPB - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type SOIC,WSON
View Details
10 suppliers
Instrumentation, Op Amps, Buffer Amps - 296-INA190A1NDDFREPCT-ND - DigiKey
Specs
Source Current (IS) 0.0480 milliamps
Slew Rate 1 V/µs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers