Texas Instruments LMH6552 1.5 GHz Fully Differential Amplifier LMH6552MA/NOPB

Description
1.5 GHz Fully Differential Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
1.5 GHz Fully Differential Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6552 1.5 GHz Fully Differential Amplifier - LMH6552MA/NOPB - Texas Instruments
Dallas, TX, United States
LMH6552 1.5 GHz Fully Differential Amplifier
LMH6552MA/NOPB
LMH6552 1.5 GHz Fully Differential Amplifier LMH6552MA/NOPB
1.5 GHz Fully Differential Amplifier 8-SOIC -40 to 85

1.5 GHz Fully Differential Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6552MA/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6552MA/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMH6552MA/NOPB-ND
Current Feedback Amplifier 1 Circuit Differential 8-SOIC

Current Feedback Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Differential Amplifiers - 408697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential Amplifiers
408697
Differential Amplifiers 408697
1.5 GHz Amp Differential LMH6552

1.5 GHz Amp Differential LMH6552

Supplier's Site
Differential Amplifiers - 408697P - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential Amplifiers
408697P
Differential Amplifiers 408697P
1.5 GHz Amp Differential LMH6552

1.5 GHz Amp Differential LMH6552

Supplier's Site
Differential Amplifiers - 9232433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential Amplifiers
9232433
Differential Amplifiers 9232433
1.5 GHz Amp Differential LMH6552

1.5 GHz Amp Differential LMH6552

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6552MA/NOPB - 1201473-LMH6552MA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6552MA/NOPB
1201473-LMH6552MA/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6552MA/NOPB 1201473-LMH6552MA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201473-LMH6552MA/NO PB Packaging: Tube Mounting Style: SMD Output Type: Differential -3db Bandwidth: 1.5GHz Supply Current: 22.5mA Amplifier Type: Current Feedback Slew Rate: 3800V/μs Current - Input Bias: 60μA Voltage - Input Offset: 1.5mV Current - Output / Channel: 80mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: LMH6552 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.5V ~ 12V, ±2.25V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1201473-LMH6552MA/NOPB
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 1.5GHz
Supply Current: 22.5mA
Amplifier Type: Current Feedback
Slew Rate: 3800V/μs
Current - Input Bias: 60μA
Voltage - Input Offset: 1.5mV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6552
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 12V, ±2.25V ~ 6V

Buy Now
Singapore, Singapore
1.5GHz 3800V SOIC Operational Amplifier IC
687-LMH6552MA/NOPB
1.5GHz 3800V SOIC Operational Amplifier IC 687-LMH6552MA/NOPB
1.5GHz Fully Diff Op Amp, 3800V/µs Slew Rate, 80dB CMRR, SOIC Product overview: LMH6552MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 3800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5GHz, 3800V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6552MA/NOPB can be used for catalog matching and distributor lookup.

1.5GHz Fully Diff Op Amp, 3800V/µs Slew Rate, 80dB CMRR, SOIC Product overview: LMH6552MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 3800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5GHz, 3800V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6552MA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMH6552MA/NOPB - Rochester Electronics
Newburyport, MA, United States
LMH6552 1.5 GHz Fully Differential Amplifier

LMH6552 1.5 GHz Fully Differential Amplifier

Supplier's Site Datasheet
 - LMH6552MA/NOPB - Rochester Electronics
Newburyport, MA, United States
LMH6552 1.5 GHz Fully Differential Amplifier

LMH6552 1.5 GHz Fully Differential Amplifier

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6552MA/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6552MA/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6552MA/NOPB
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
LMH6552MA/NOPB
Differential Amplifiers LMH6552MA/NOPB
Differential Amplifiers 1.5 GHz Fully Differential Amp

Differential Amplifiers 1.5 GHz Fully Differential Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6552MA/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6552MA/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6552MA/NOPB
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMH6552MA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6552MA/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6552MA/NOPB
Current Feedback Amplifier 1 Circuit Differential 8-SOIC

Current Feedback Amplifier 1 Circuit Differential 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6552MA/NOPB LMH6552MA/NOPB-ND 408697 408697P 1201473-LMH6552MA/NOPB 687-LMH6552MA/NOPB LMH6552MA/NOPB LMH6552MA/NOPB LMH6552MA/NOPB LMH6552MA/NOPB LMH6552MA/NOPB
Product Name LMH6552 1.5 GHz Fully Differential Amplifier Instrumentation, Op Amps, Buffer Amps Differential Amplifiers Differential Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6552MA/NOPB 1.5GHz 3800V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Differential Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Device Type Differential Amplifiers Differential Amplifiers Differential Amplifiers
Standards and Certifications RoHS RoHS RoHS
Package Type SOIC,WSON SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Soic Rail/Tube SOIC; SOIC8 Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 22.5 milliamps 22.5 milliamps 22.5 milliamps 22.5 milliamps
Slew Rate 3800 V/µs 3800 V/µs 3800 V/µs 0.0038 V/µs 3800 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
3 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers