Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 019532-LMH6505MM/NOP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 150MHz
Amplifier Type: Variable Gain
Slew Rate: 1500 V/μs
Current - Input Bias: 600nA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 7 V to 12 V, ±3.5 V to 6 V
Operating Supply Current: 11mA
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
150MHz Variable Gain Amplifier, 1500V/µs Slew Rate, 5V Dual Supply Product overview: LMH6505MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 1500V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 1500V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6505MM/NOPB can be used for catalog matching and distributor lookup.
LMH6505 Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier
LMH6505 Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier
Variable Gain Amplifier 1 Circuit 8-VSSOP
Variable Gain Amplifier 1 Circuit 8-VSSOP
Variable Gain Amplifier 1 Circuit 8-VSSOP
IC VARIABLE GAIN 1 CIRC 8VSSOP
Special Purpose Amplifiers Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier 8-VSSOP -40 to 85
Variable Gain Amplifier 1 Circuit 8-VSSOP
IC VARIABLE GAIN 1 CIRC 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6505MM/NOPB | 019532-LMH6505MM/NOPB | 687-LMH6505MM/NOPB | LMH6505MM/NOPB | LMH6505MM/NOPBTR-ND | LMH6505MM/NOPB | LMH6505MM/NOPB | LMH6505MM/NOPB | LMH6505MM/NOPB |
| Product Name | LMH6505 Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6505MM/NOPB | Dual 150MHz 1500V 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Device Type | Variable Gain Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,VSSOP | SSOP; SOP; 8-VSSOP | Tape and Reel | SSOP; SOP; VSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 7 to 12 volts | 7 to 12 volts | 7 volts | ||||||
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | 11 milliamps |