The LMH6505 is a wideband, DC-coupled, variable gain amplifier with a linear-in-dB control range of up to 80 dB for frequencies below 10 MHz and a −3 dB bandwidth of 150 MHz. It operates from a 7 V to 12 V supply, draws 11 mA no-load current, and provides a slew rate of 1500 V/μs in inverting mode with a ±2.4 V output swing. The device is available in an 8-pin SOIC package measuring 495 mm in length and 8 mm in width for tube packing, with an operating temperature range of −40°C to 85°C. Gain matching across devices is within ±0.5 dB at maximum gain.
Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier 8-SOIC -40 to 85
150MHz Variable Gain Amplifier, 1-Ch, 80dB, 1500V/µs, SOIC Product overview: LMH6505MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 1500V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 1500V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6505MA/NOPB can be used for catalog matching and distributor lookup.
Variable Gain Amplifier 1 Circuit 8-SOIC
LMH6505 Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier
LMH6505 Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 923362-LMH6505MA/NOP
Operating Temperature Range: -40°C ~ 85°C
Features: Variable Gain Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LMH6505
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -LMH6505MA/NOPB-NDR,
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
Special Purpose Amplifiers Variable Gain Amp
Variable Gain Amplifier 1 Circuit 8-SOIC
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6505MA/NOPB | 687-LMH6505MA/NOPB | LMH6505MA/NOPB-ND | LMH6505MA/NOPB | 923362-LMH6505MA/NOPB | LMH6505MA/NOPB | LMH6505MA/NOPB | LMH6505MA/NOPB | LMH6505MA/NOPB |
| Product Name | LMH6505 Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier | 150MHz 1500V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6505MA/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Variable Gain Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,VSSOP | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 volts | 7 volts |