Wideband, Low Power, Linear Variable Gain Amplifier 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 118065-LMH6503MAX/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 135MHz
Amplifier Type: Variable Gain
Slew Rate: 1800 V/μs
Current - Input Bias: 11μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 37mA
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Variable Gain Amplifier 1 Circuit 14-SOIC
Variable Gain Amplifier 1 Circuit 14-SOIC
Variable Gain Amplifier 1 Circuit 14-SOIC
Wideband, Low Power, Linear Variable Gain Amplifier 14-SOIC -40 to 85 Product overview: LMH6503MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6503MAX/NOPB can be used for catalog matching and distributor lookup.
LMH6503 Wideband, Low Power, Linear Variable Gain Amplifier
Variable Gain Amplifier 1 Circuit 14-SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
LMH6503 WIDEBAND, LOW POWER, LIN
Special Purpose Amplifiers Wideband, Low Power, Linear Variable Gain Amplifier 14-SOIC -40 to 85
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6503MAX/NOPB | 118065-LMH6503MAX/NOPB | 296-35331-6-ND | 687-LMH6503MAX/NOPB | LMH6503MAX/NOPB | LMH6503MAX/NOPB | LMH6503MAX/NOPB | LMH6503MAX/NOPB | LMH6503MAX/NOPB | LMH6503MAX/NOPB |
| Product Name | LMH6503 Wideband, Low Power, Linear Variable Gain Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6503MAX/NOPB | Instrumentation, Op Amps, Buffer Amps | Low-Power SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | |
| Device Type | Variable Gain Amplifiers | |||||||||
| Standards and Certifications | RoHS | |||||||||
| Package Type | SOIC,TSSOP | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; SOIC14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 5 to 12 volts | 9 volts | 12 volts | 5 volts | ||||||
| Source Current (IS) | 37 milliamps | 37 milliamps | 37 milliamps | 37 milliamps |