Wideband, Low Power, Linear-in-dB Variable Gain Amplifier 14-SOIC -40 to 85
Wideband, Low Power, Linear-In-Db Variable Gain Amplifier, SOIC-14
Wideband, Low Power, Linear-In-Db Variable Gain Amplifier, SOIC-14
130MHz Variable Gain Amplifier, 7.7nV/sqrt Hz, 1800V/µs, 14-SOIC Product overview: LMH6502MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 1800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 1800V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6502MA can be used for catalog matching and distributor lookup.
Variable Gain Amplifier 1 Circuit 14-SOIC
Variable Gain Amplifier 1 Circuit 14-SOIC
Variable Gain Amplifier 1 Circuit 14-SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6502MA | LMH6502MA | 687-LMH6502MA | LMH6502MA-ND | LMH6502MA | LMH6502MA | LMH6502MA |
| Product Name | LMH6502 Wideband, Low Power, Linear-in-dB Variable Gain Amplifier | 130MHz 1800V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Device Type | Variable Gain Amplifiers | ||||||
| Package Type | SOIC,TSSOP | SOIC; SOIC14 | Rail/Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Active | |||
| Supply Voltage (VS) | 5 to 12 volts | 5 volts | |||||
| Slew Rate | 1800 V/µs | 1800 V/µs | 1800 V/µs | 1800 V/µs | 0.0018 V/µs |