8GHz Ultra Wideband Fully Differential Amplifier 14-UQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1201436-LMH5401IRMST
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-UFQFN
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.2GHz
Amplifier Type: Differential
Family Name: LMH5401
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-UQFN (2.5x2.5)
Output Current per Channel: 50mA
SR - Slew Rate: 17500 V/μs
GBP - Gain Bandwidth Product: 8GHz
Dual Supply Voltage (±): 3.15 V ~ 5.25 V
Alternative Parts (Cross-Reference): LMH5401IRMSR;
Introduction Date: October 27, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit 14-UQFN (2.5x2.5)
Differential Amplifier 1 Circuit 14-UQFN (2.5x2.5)
Differential Amplifier 1 Circuit 14-UQFN (2.5x2.5)
RF Amp, Single LNA, 8GHz BW, 6dB Gain, 5.25V Max Product overview: LMH5401IRMST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GHz, 5.25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8GHz, 5.25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH5401IRMST can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 14UQFN
DIFF AMP, 6.2GHZ, 17.5KV/US, UQFN-14; No. of Amplifiers:1Amplifie
IC OPAMP DIFF 1 CIRCUIT 14UQFN
IC OPAMP DIFF 1 CIRCUIT 14UQFN
Differential Amplifier 1 Circuit 14-UQFN (2.5x2.5)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH5401IRMST | 1201436-LMH5401IRMST | 296-38513-1-ND | 687-LMH5401IRMST | LMH5401IRMST | 29AH6118 | LMH5401IRMST | LMH5401IRMST | LMH5401IRMST |
| Product Name | LMH5401 8GHz Ultra Wideband Fully Differential Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH5401IRMST | Instrumentation, Op Amps, Buffer Amps | 8GHz 5.25V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Diff Amp, 6.2Ghz, 17.5Kv/us, Uqfn-14; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | UQFN | 14-UFQFN | Cut Tape | 14-UQFN (2.5x2.5) | Surface Mount | 14-UFQFN | |||
| Source Current (IS) | 55 milliamps | 55 milliamps | 55 milliamps | 55 milliamps | |||||
| GBW | 8000 MHz | 8000 MHz | 8000 MHz |