7-GHz, Ultra-Wideband, Fully Differential Amplifier 14-UQFN -40 to 85
7-GHz, Ultra-Wideband, Fully Differential Amplifier 14-UQFN -40 to 85 Product overview: LMH3401IRMSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH3401IRMSR can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)
Win Source Part Number: 1357581-LMH3401IRMSR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 14-UFQFN
Supplier Device Package: 14-UQFN (2.5x2.5)
Base Product Number: LMH3401
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Differential
Current - Supply: 55mA
Number of Circuits: 1
-3db Bandwidth: 7 GHz
Amplifier Type: Differential
Slew Rate: 18000V/µs
Voltage - Supply Span (Min): 3.3 V
Voltage - Supply Span (Max): 5.25 V
Differential Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)
IC OPAMP DIFF 1 CIRCUIT 14UQFN
Differential Amplifiers 7GHz,Ultra-WB,Fully Diff Amp
IC OPAMP DIFF 1 CIRCUIT 14UQFN
IC OPAMP DIFF 1 CIRCUIT 14UQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH3401IRMSR | 687-LMH3401IRMSR | LMH3401IRMSR-ND | 1357581-LMH3401IRMSR | LMH3401IRMSR | LMH3401IRMSR | LMH3401IRMSR | LMH3401IRMSR | LMH3401IRMSR |
| Product Name | LMH3401 7-GHz, Ultra-Wideband, Fully Differential Amplifier | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | UQFN | 14-UFQFN | 14-UFQFN | 14-UFQFN | Surface Mount | Surface Mount | |||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 volts | 3.3 volts | 3.3 volts |