The LMH0071 is a 3 Gbps SDI deserializer with loopthrough and LVDS interface, designed for video applications including cameras, DVRs, and editing systems. It features a 5-bit LVDS interface to host FPGAs, automatic detection of SMPTE 259M, SMPTE 292M, SMPTE 424M, and DVB-ASI standards, and an integrated cable driver for reclocked serial loopthrough. The device operates from a 3.3 V supply, consumes 590 mW at 3 Gbps with loopthrough disabled, and supports a -40°C to +85°C industrial temperature range. It is packaged in a 48-pin WQFN with dimensions compatible with 16.4 mm × 16.4 mm footprint and 7.3 mm thickness, and is rated for Level-3 MSL reflow. No external VCO or clock is required.
SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85
2.97Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)
2.97Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)
2.97Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | LMH0071SQ/NOPB | 296-LMH0071SQ/NOPBTR-ND |
| Product Name | LMH0071 SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad |
| Logic Family | LVDS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 3.3V | 2.5V; 3.3V |