The LMH0070 is a 3 Gbps SDI serializer with an LVDS interface for FPGA attachment, supporting SMPTE 259M-C and DVB-ASI standards. It includes an integrated cable driver compliant with these standards and operates from a 3.3 V supply with typical power dissipation of 440 mW. The device features a 48-pin WQFN package, industrial temperature range of -40°C to 85°C, and a 5-bit LVDS data bus with SMBus configuration. Output jitter is typically 30 ps for HD and 3G operation.
SD, DVB-ASI SDI Serializer and Driver with LVDS Interface 48-WQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Serdes |
| Product Number | LMH0070SQ/NOPB |
| Product Name | LMH0070 SD, DVB-ASI SDI Serializer and Driver with LVDS Interface |
| Package Type | Other; WQFN |