Texas Instruments LMH0051 HD, SD, DVB-ASI SDI Deserializer with LVDS Interface LMH0051SQE/NOPB

Description
HD, SD, DVB-ASI SDI Deserializer with LVDS Interface 48-WQFN -40 to 85
Request a Quote Datasheet
Description
HD, SD, DVB-ASI SDI Deserializer with LVDS Interface 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH0051 HD, SD, DVB-ASI SDI Deserializer with LVDS Interface - LMH0051SQE/NOPB - Texas Instruments
Dallas, TX, United States
LMH0051 HD, SD, DVB-ASI SDI Deserializer with LVDS Interface
LMH0051SQE/NOPB
LMH0051 HD, SD, DVB-ASI SDI Deserializer with LVDS Interface LMH0051SQE/NOPB
HD, SD, DVB-ASI SDI Deserializer with LVDS Interface 48-WQFN -40 to 85

HD, SD, DVB-ASI SDI Deserializer with LVDS Interface 48-WQFN -40 to 85

Buy Now Datasheet
Serializers, Deserializers - LMH0051SQE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
LMH0051SQE/NOPBTR-ND
Serializers, Deserializers LMH0051SQE/NOPBTR-ND
2.97Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)

2.97Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number LMH0051SQE/NOPB LMH0051SQE/NOPBTR-ND
Product Name LMH0051 HD, SD, DVB-ASI SDI Deserializer with LVDS Interface Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS90C185 Low Power FPD-Link (LVDS) Serializer - DS90C185SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Operating Temperature -10 to 70 C (14 to 158 F)
Supply Voltage 1.8V
View Details
2 suppliers
DS90C187 Low Power Dual Pixel FPD-Link (LVDS) Serializer - DS90C187LFE/NOPB - Texas Instruments
Specs
Package Type Other; VQFN-MR
Operating Temperature -10 to 70 C (14 to 158 F)
Supply Voltage 1.8V
View Details
2 suppliers
DS90UR906Q-Q1 5-65MHz 24-bit Color FPD-Link II Deserializer - DS90UR906QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90C187 Low Power Dual Pixel FPD-Link (LVDS) Serializer - DS90C187LF/NOPB - Texas Instruments
Specs
Package Type Other; VQFN-MR
Operating Temperature -10 to 70 C (14 to 158 F)
Supply Voltage 1.8V
View Details
2 suppliers