Texas Instruments LMH0041 HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface LMH0041SQ/NOPB

Description
HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85
Request a Quote Datasheet
Description
HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH0041 HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface - LMH0041SQ/NOPB - Texas Instruments
Dallas, TX, United States
LMH0041 HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface
LMH0041SQ/NOPB
LMH0041 HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface LMH0041SQ/NOPB
HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85

HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85

Buy Now Datasheet
Serializers, Deserializers - LMH0041SQ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
LMH0041SQ/NOPBTR-ND
Serializers, Deserializers LMH0041SQ/NOPBTR-ND
2.7Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)

2.7Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number LMH0041SQ/NOPB LMH0041SQ/NOPBTR-ND
Product Name LMH0041 HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS92LX2122 10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Deserializer - DS92LX2122SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LV2412 5-50MHz 24-Bit Channel Link II Deserializer - DS92LV2412SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UB929-Q1 720p FPD-Link III Serializer - DS90UB929TRGCTQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers