Switched Capacitor Voltage Converter 8-PDIP
Charge Pump IC: INV/STPUP/STPDN, -1.5V to -10V, 50mA, DIP Product overview: LMC7660IN/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.5V, -10V, 50mA, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.5V, -10V, 50mA, DIP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMC7660IN/NOPB can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 8-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 107146-LMC7660IN/NOP
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Purpose: Ratiometric
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): -Vin
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG CHARGE PUMP INV 8DIP
IC REG CHARGE PUMP INV 8DIP
DC/DC VOLTAGE CONVERTER, 8-DIP; IC Case / Package:DIP; No. of Pins:8Pins; Output Current Max:-; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Inverting; Product Range:- RoHS Compliant: Yes
IC, CONVERTER, DC/DC CHARGE PUMP; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:-; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
Switching Voltage Regulators Switched Cap Vltg Converter
IC REG CHARGE PUMP INV 8DIP
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 8-DIP (0.300", 7.62mm)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMC7660IN/NOPB | 739-LMC7660IN/NOPB | LMC7660IN/NOPB-ND | 107146-LMC7660IN/NOPB | LMC7660IN/NOPB | LMC7660IN/NOPB | 41K2740 | 29AH1066 | LMC7660IN/NOPB | LMC7660IN/NOPB | LMC7660IN/NOPB |
| Product Name | LMC7660 Switched Capacitor Voltage Converter | -1.5V -10V 50mA DIP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMC7660IN/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Dc/dc Voltage Converter, 8-Dip; Ic Case / Package Texas Instruments | Ic, Converter, Dc/dc Charge Pump; Output Type Texas Instruments | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | |||||||||
| Package Type | Other; PDIP,SOIC | Other; DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-PDIP | Other; DIP | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed | Fixed; Fixed | Adjustable / Variable | Fixed | Fixed; Fixed | |||||
| Output Voltage | -10 volts | -10 volts | |||||||||
| IQ | 1.20E-4 amps |