Switched Capacitor Voltage Converter 8-SOIC
"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1201298-LMC7660IM
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Output Configuration: Negative
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Family Part Number: LMC7660
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -Vin
Switching Frequency: 10kHz
Voltage - Input (Minimum): 1.5V
Voltage - Input (Maximum): 10V
1.5V-10V Inverting DC/DC Charge Pump Converter, 8-SOIC Product overview: LMC7660IM from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 10V, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMC7660IM can be used for catalog matching and distributor lookup.
Switching Voltage Regulators 1.5-V to 10-V switched capacitor voltage converter 8-SOIC
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 8-SOIC (0.154", 3.90mm Width)
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 8-SOIC (0.154", 3.90mm Width)
IC REG CHARGE PUMP INV 8SOIC
SWITCHED CAPACITOR CONVERTER, 0.
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMC7660IM | 296-36370-5-ND | 1201298-LMC7660IM | 739-LMC7660IM | LMC7660IM | LMC7660IM | LMC7660IM | LMC7660IM | LMC7660IM |
| Product Name | LMC7660 Switched Capacitor Voltage Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMC7660IM | 1.5V 10V SOIC Voltage Regulator IC | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | |||||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Adjustable / Variable | Fixed; Fixed | Fixed; Fixed | ||||
| VIN | 1.5 to 10 volts | 1.5 to 10 volts | 1.5 to 10 volts | ||||||
| fsw | 10 kHz | 10 kHz | 10 kHz | 10 kHz | 10 kHz | 10 kHz |