The LMC7660IM/NOPB is a CMOS switched capacitor voltage converter in an 8-pin SOIC package, capable of converting a positive supply voltage from 1.5V to 10V into a corresponding negative voltage. It operates with a maximum quiescent supply current of 200μA, achieves up to 97% voltage conversion efficiency, and requires only two external capacitors. The device supports an extended operating temperature range of -40°C to 85°C, features a built-in oscillator at 10kHz, and provides output source resistance down to 55Ω at 20mA load current. It is a pin-for-pin replacement for the industry-standard 7660 and includes integrated power MOS switches with no external diode needed over the full voltage and temperature range.
Switched Capacitor Voltage Converter 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 041133-LMC7660IM/NOP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): -Vin
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 8-SOIC (0.154"", 3.90mm Width)"
Charge Pump IC: -1.5V to -10V, 50mA, SOIC, 10kHz Product overview: LMC7660IM/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.5V, -10V, 50mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.5V, -10V, 50mA, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMC7660IM/NOPB can be used for catalog matching and distributor lookup.
IC REG CHARGE PUMP INV 8SOIC
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 8-SOIC (0.154", 3.90mm Width)
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 8-SOIC (0.154", 3.90mm Width)
LMC7660 1.5-V TO 10-V SWITCHED C
IC REG CHARGE PUMP INV 8SOIC
CONVERTER, DC/DC CHARGE PUMP, SMD; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:-; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
DC/DC VOLTAGE CONVERTER, 8-SOIC; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:-; Fixed Output Voltage Nom.:-; Topology:Inverting RoHS Compliant: Yes
Switching Voltage Regulators Switched Cap Vltg Converter
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMC7660IM/NOPB | 041133-LMC7660IM/NOPB | LMC7660IM/NOPB-ND | 739-LMC7660IM/NOPB | LMC7660IM/NOPB | LMC7660IM/NOPB | LMC7660IM/NOPB | LMC7660IM/NOPB | 29AH1065 | LMC7660IM/NOPB |
| Product Name | LMC7660 Switched Capacitor Voltage Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMC7660IM/NOPB | Voltage Regulators - DC DC Switching Regulators | -1.5V -10V 50mA SOIC Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Converter, Dc/dc Charge Pump, Smd; Output Type Texas Instruments | Switching Voltage Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | ||||||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | Other; SOIC | ||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Adjustable / Variable | Fixed; Fixed | Fixed | Adjustable / Variable | ||||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||||
| Special Features | Multiple Outputs; Synchronous Rectification |