Texas Instruments SMD 3MHz Clock and Timing IC LMC555CBP

Description
PULSE; RECTANGULAR, 3MHz, TIMER, PBGA8, MO-211BC, SMD-8 Product overview: LMC555CBP from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3MHz, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMC555CBP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE; RECTANGULAR, 3MHz, TIMER, PBGA8, MO-211BC, SMD-8 Product overview: LMC555CBP from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3MHz, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMC555CBP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3MHz Clock and Timing IC - 689-LMC555CBP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3MHz Clock and Timing IC
689-LMC555CBP
SMD 3MHz Clock and Timing IC 689-LMC555CBP
PULSE; RECTANGULAR, 3MHz, TIMER, PBGA8, MO-211BC, SMD-8 Product overview: LMC555CBP from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3MHz, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMC555CBP can be used for catalog matching and distributor lookup.

PULSE; RECTANGULAR, 3MHz, TIMER, PBGA8, MO-211BC, SMD-8 Product overview: LMC555CBP from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3MHz, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMC555CBP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CBP
1201113-LMC555CBP
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CBP 1201113-LMC555CBP
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201113-LMC555CBP Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201113-LMC555CBP
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers
Product Number 689-LMC555CBP 1201113-LMC555CBP
Product Name SMD 3MHz Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CBP
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
6 suppliers
TLC556 Dual LinCMOS(TM) Timer - TLC556IDRG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
3 suppliers
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1362472-RV-8803-C7-32.768KHZ-3PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
8 suppliers
Specs
Bus Interface LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details