Low Noise Negative Bias Generator 8-VSSOP -40 to 125
Low Noise Negative Bias Generator, 3V-5.25V In, -233mV Out, 1Ch, 8-MSOP Product overview: LM7705MMX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.25V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 5.25V, MSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM7705MMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054981-LM7705MMX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 92kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 26mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): -0.23V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
"Charge Pump Switching Regulator IC Negative Fixed -0.23V 1 Output 26mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Charge Pump Switching Regulator IC Negative Fixed -0.23V 1 Output 26mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Charge Pump Switching Regulator IC Negative Fixed -0.23V 1 Output 26mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG CHARGE PUMP -0.23V 8VSSOP
IC REG CHARGE PUMP -0.23V 8VSSOP
Switching Voltage Regulators Low Noise Negative Bias Generator 8-VSSOP -40 to 125
IC REG CHARGE PUMP -0.23V 8VSSOP
Charge Pump Switching Regulator IC Negative Fixed -0.23V 1 Output 26mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM7705MMX/NOPB | 739-LM7705MMX/NOPB | 1054981-LM7705MMX/NOPB | 296-42679-2-ND | LM7705MMX/NOPB | LM7705MMX/NOPB | LM7705MMX/NOPB | LM7705MMX/NOPB | LM7705MMX/NOPB |
| Product Name | LM7705 Low Noise Negative Bias Generator | 3V 5.25V MSOP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM7705MMX/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | Buck | ||||||
| Package Type | Other; VSSOP | Other; MSOP | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | -0.2320 volts | -0.2330 volts | 0.2300 volts | -0.2300 volts | -0.2300 volts | -0.2300 volts | -0.2300 to ? volts | ||
| IOUT | 0.0260 amps | -0.0350 amps | 0.0260 amps | 0.0260 amps | 0.0260 amps | 0.0260 amps | 0.0260 amps | 0.0260 amps |