Low Noise Negative Bias Generator 8-VSSOP -40 to 125
Win Source Part Number: 779366-LM7705MME/NOP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Polarity: Negative
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 92kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 26mA
Family Name: LM7705
Output Voltage: -0.23V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Input Voltage MIN: 3V
Voltage Input MAX: 5.25V
Alternative Parts (Cross-Reference): LM7705MMX; LM7705MME; LM7705MM; LM7705MM/NOPB;
Introduction Date: November 07, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Charge Pump Inverter, -230mV, -26mA, 8-Pin VSSOP Product overview: LM7705MME/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -26mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -26mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM7705MME/NOPB can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Negative Fixed -0.23V 1 Output 26mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Charge Pump Switching Regulator IC Negative Fixed -0.23V 1 Output 26mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Charge Pump Switching Regulator IC Negative Fixed -0.23V 1 Output 26mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG CHARGE PUMP -0.23V 8VSSOP
IC REG CHARGE PUMP -0.23V 8VSSOP
Switching Voltage Regulators Low Noise Negative Bias Generator
DC-DC CONV, BUCK, 92KHZ, VSSOP-8; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:5.25V; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:26mA; Fixed Output Voltage Nom.:-232mV; Adjustable Output Voltage RoHS Compliant: Yes
Charge Pump Switching Regulator IC Negative Fixed -0.23V 1 Output 26mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG CHARGE PUMP -0.23V 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM7705MME/NOPB | 779366-LM7705MME/NOPB | 739-LM7705MME/NOPB | LM7705MME/NOPBDKR-ND | LM7705MME/NOPB | LM7705MME/NOPB | LM7705MME/NOPB | 28AH3619 | LM7705MME/NOPB | LM7705MME/NOPB |
| Product Name | LM7705 Low Noise Negative Bias Generator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM7705MME/NOPB | -26mA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Dc-Dc Conv, Buck, 92Khz, Vssop-8; Output Type Texas Instruments | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | Buck | |||||||
| Package Type | Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||||
| Output Voltage | -0.2320 volts | 0.2300 volts | -0.2300 volts | -0.2300 volts | -0.2300 volts | -0.2320 volts | -0.2300 to ? volts | -0.2300 volts | ||
| IOUT | 0.0260 amps | 0.0260 amps | 0.0260 amps | 0.0260 amps | 0.0260 amps | 0.0260 amps | 0.0260 amps | 0.0260 amps | 0.0260 amps |