Low Noise Negative Bias Generator 8-VSSOP -40 to 125
Charge Pump IC, -230mV, -26mA, 5.25V, 8-Pin VSSOP Product overview: LM7705MM/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -26mA, 5.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -26mA, 5.25V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM7705MM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 851397-LM7705MM/NOPB
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: LM7705
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM7705MM-ND, LM7705MM/NOPBCT, LM7705MMNOPB, LM7705MM, LM7705MM/NOPBTR, LM7705MM/NOPBDKR
IC REG CHARGE PUMP -0.23V 8VSSOP
"Charge Pump Switching Regulator IC Negative Fixed -0.23V 1 Output 26mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Charge Pump Switching Regulator IC Negative Fixed -0.23V 1 Output 26mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Charge Pump Switching Regulator IC Negative Fixed -0.23V 1 Output 26mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Charge Pump Switching Regulator IC Negative Fixed -0.23V 1 Output 26mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
CHARGE PUMP, INVERTING, -0.232V, VSSOP-8; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:5.25V; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:26mA; Fixed Output Voltage Nom.:-232mV; Adjustable Output RoHS Compliant: Yes
Switching Voltage Regulators Lo Noise Negative Bias Generator
IC REG CHARGE PUMP -0.23V 8VSSOP
IC REG CHARGE PUMP -0.23V 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM7705MM/NOPB | 739-LM7705MM/NOPB | 851397-LM7705MM/NOPB | LM7705MM/NOPB | LM7705MM/NOPBDKR-ND | LM7705MM/NOPB | 33AH4254 | LM7705MM/NOPB | LM7705MM/NOPB | LM7705MM/NOPB |
| Product Name | LM7705 Low Noise Negative Bias Generator | -26mA 5.25V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM7705MM/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Charge Pump, Inverting, -0.232V, Vssop-8; Output Type Texas Instruments | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck | ||||||||
| Package Type | Other; VSSOP | Other; MSOP | Other; Reel - TR | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; VSSOP | SSOP | ||
| Special Features | Enable | |||||||||
| Output Voltage | -0.2320 volts | -0.2300 volts | -0.2300 volts | -0.2300 volts | -0.2300 to ? volts | -0.2320 volts | -0.2300 volts | |||
| IOUT | 0.0260 amps | 0.0260 amps | 0.0260 amps | 0.0260 amps | 0.0260 amps | 0.0260 amps | 0.0260 amps | 0.0260 amps |