Quad 16 Volt, RRIO High Output Current Operational Amplifier 14-SOIC -40 to 85
Quad Op Amp, 24MHz BW, 16V, 230mA Out, SOIC Product overview: LM6588MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 16V, 230mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 16V, 230mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM6588MAX/NOPB can be used for catalog matching and distributor lookup.
Video Amp, 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 121764-LM6588MAX/NOP
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 24MHz
Slew Rate: 15 V/μs
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V
Operating Supply Current: 800μA
Channel Output Current: 230mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Video Amp 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-SOIC
IC AMP TFT-LCD 14SOIC
IC AMP TFT-LCD 14SOIC
IC AMP TFT-LCD 14SOIC
Operational Amplifiers - Op Amps Quad 16 Volt, RRIO High Output Current Operational Amplifier 14-SOIC -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM6588MAX/NOPB | 737-LM6588MAX/NOPB | LM6588MAX/NOPB-ND | 121764-LM6588MAX/NOPB | LM6588MAX/NOPB | LM6588MAX/NOPB | LM6588MAX/NOPB | LM6588MAX/NOPB | LM6588MAX/NOPB |
| Product Name | LM6588 Quad 16 Volt, RRIO High Output Current Operational Amplifier | Quad 24MHz 16V 230mA Operational Amplifier IC | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - LM6588MAX/NOPB | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 16 volts | 5 to 16 volts | |||||||
| Slew Rate | 15 V/µs | 15 V/µs | |||||||
| Bandwidth | 15.4 MHz | 24 MHz | |||||||
| Operating Temperature | -40 C (-40 F) |