Texas Instruments DIP Motor Driver IC LM629N-8

Description
BRUSH DC MOTOR CONTROLLER, PDIP28, PLASTIC, DIP-28 Product overview: LM629N-8 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LM629N-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRUSH DC MOTOR CONTROLLER, PDIP28, PLASTIC, DIP-28 Product overview: LM629N-8 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LM629N-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Motor Driver IC - 744-LM629N-8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Motor Driver IC
744-LM629N-8
DIP Motor Driver IC 744-LM629N-8
BRUSH DC MOTOR CONTROLLER, PDIP28, PLASTIC, DIP-28 Product overview: LM629N-8 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LM629N-8 can be used for catalog matching and distributor lookup.

BRUSH DC MOTOR CONTROLLER, PDIP28, PLASTIC, DIP-28 Product overview: LM629N-8 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LM629N-8 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - LM629N-8 - 071512-LM629N-8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LM629N-8
071512-LM629N-8
PMIC - PMIC - Motor Drivers, Controllers - LM629N-8 071512-LM629N-8
Manufacturer: Texas Instruments Win Source Part Number: 071512-LM629N-8 Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Motor Type - AC, DC: Brushless DC (BLDC) Servo, Brushed DC Servo Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-DIP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 071512-LM629N-8
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Motor Type - AC, DC: Brushless DC (BLDC) Servo, Brushed DC Servo
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-DIP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Signal Processing

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-LM629N-8 071512-LM629N-8
Product Name DIP Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LM629N-8
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data