Texas Instruments DIP Clock and Timing IC LM565CN

Description
PHASE LOCKED LOOP, PDIP14, DIP-14 Product overview: LM565CN from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LM565CN can be used for catalog matching and distributor lookup.
Request a Quote
Description
PHASE LOCKED LOOP, PDIP14, DIP-14 Product overview: LM565CN from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LM565CN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Clock and Timing IC - 728-LM565CN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Clock and Timing IC
728-LM565CN
DIP Clock and Timing IC 728-LM565CN
PHASE LOCKED LOOP, PDIP14, DIP-14 Product overview: LM565CN from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LM565CN can be used for catalog matching and distributor lookup.

PHASE LOCKED LOOP, PDIP14, DIP-14 Product overview: LM565CN from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LM565CN can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LM565CN
089366-LM565CN
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LM565CN 089366-LM565CN
Manufacturer: Texas Instruments Win Source Part Number: 089366-LM565CN Packaging: Tube/Rail Type: Voltage Controlled Oscillator (VCO) Number of Circuits: 1 Mounting: Through Hole Input: TTL Output: Clock PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 10 V to 24 V Maximum Input Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 089366-LM565CN
Packaging: Tube/Rail
Type: Voltage Controlled Oscillator (VCO)
Number of Circuits: 1
Mounting: Through Hole
Input: TTL
Output: Clock
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Supply Voltage - Operating: 10 V to 24 V
Maximum Input Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-LM565CN 089366-LM565CN
Product Name DIP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LM565CN
Package Type Rail/Tube DIP; 14-DIP
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Device Type Clock Generator
Unlock Full Specs
to access all available technical data