Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CN/NOPB LM555CN/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 090506-LM555CN/NOPB Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 090506-LM555CN/NOPB Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CN/NOPB - 090506-LM555CN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CN/NOPB
090506-LM555CN/NOPB
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CN/NOPB 090506-LM555CN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 090506-LM555CN/NOPB Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 090506-LM555CN/NOPB
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Frequency: 100kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet
Programmable Timers and Oscillators - LM555CN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LM555CN/NOPB
Programmable Timers and Oscillators LM555CN/NOPB
555 Type, Timer/Oscillator (Single) IC 100kHz 8-PDIP

555 Type, Timer/Oscillator (Single) IC 100kHz 8-PDIP

Buy Now
Clock/Timing - Programmable Timers and Oscillators - LM555CN/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LM555CN/NOPB
Clock/Timing - Programmable Timers and Oscillators LM555CN/NOPB
IC OSC SINGLE TIMER 100KHZ 8-DIP

IC OSC SINGLE TIMER 100KHZ 8-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 090506-LM555CN/NOPB LM555CN/NOPB LM555CN/NOPB
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CN/NOPB Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP 8-DIP (0.300\", 7.62mm) Through Hole
Frequency 0.1000 MHz 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS624 Voltage-controlled oscillator - SN74LS624NSRG4 - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - 863-510ABA10M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers