AC-DC Quasi-Resonant Current Mode PWM Controller 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 877503-LM5023MM-2/NO
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 130kHz 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 7.5V ~ 45V
Family Name: LM5023
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-36477-1, -296-36477-1-ND, -296-36477-1, -LM5023MM, LM5023MM-2/NOPB-ND, 296-36477-2, 296-36477-6
IC OFFLINE SWITCH FLYBACK 8VSSOP
Converter Offline Flyback Topology 130kHz 8-VSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | LM5023MM-2/NOPB | 877503-LM5023MM-2/NOPB | LM5023MM-2/NOPB | LM5023MM-2/NOPB |
| Product Name | LM5023 AC-DC Quasi-Resonant Current Mode PWM Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - LM5023MM-2/NOPB | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; VSSOP | SSOP; Other; 8-VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |