Manufacturer: Texas Instruments
Win Source Part Number: 081151-LM48510SDX
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.9W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WSON (5x4)
Dimension: 16-WFDFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Audio Amplifiers Product overview: LM48510SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48510SDX can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 081151-LM48510SDX | 742-LM48510SDX |
| Product Name | Linear - Linear - Amplifiers - Audio - LM48510SDX | Audio Amplifier |
| Supply Voltage (VS) | 2.7 to 5 volts | 3 volts |
| Output Power | 1.9 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |