Amplifier IC 1-Channel (Mono) Class D 16-WSON (5x4)
IC AMP CLASS D MONO 1.9W 16WSON
IC AMP CLASS D MONO 1.9W 16WSON
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM48510SDX/NOPB | LM48510SDX/NOPB | LM48510SDX/NOPB |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 2.7 to 5 volts | 5 to 2.7 volts | |
| Output Power | 1.9 watts | 1.9 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |