Manufacturer: Texas Instruments
Win Source Part Number: 779240-LM4844TLEVAL
Series: Boomer
Output Type: 2-Channel (Stereo) with Stereo Headphones
Operating Supply Voltage: 2.7 V ~ 5.5 V
Amplifier Type: Class AB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: LM4844
Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm; 80mW x 2 @ 32 Ohm
Family Name: LM4844
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 01, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779240-LM4844TLEVAL |
| Product Name | Evaluation Boards - Audio Amplifiers - LM4844TLEVAL |
| Supply Voltage (VS) | 2.7 to 5.5 volts |