Ultra Low EMI, Filterless, 1.2W Stereo Class D Audio Pwr Amp w/ E2S and Natl 3D Enhancement 18-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1054599-LM48413TLX/N
Packaging: Reel - TR
Type: Class D
Features: 3D, Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 1.5W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-DSBGA
Dimension: 18-WFBGA, DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 18-DSBGA (2.21x2.04)
IC AMP CLASS D STER 1.5W 18DSBGA Product overview: LM48413TLX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48413TLX/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 1.5W 18DSBGA
Amplifier IC 2-Channel (Stereo) Class D 18-DSBGA (2.21x2.04)
IC AMP CLASS D STER 1.5W 18DSBGA
IC AMP CLASS D STER 1.5W 18DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM48413TLX/NOPB | 1054599-LM48413TLX/NOPB | LM48413TLX/NOPB-ND | 742-LM48413TLX/NOPB | 815-LM48413TLX/NOPB | LM48413TLX/NOPB | LM48413TLX/NOPB | LM48413TLX/NOPB |
| Product Name | LM48413 Ultra Low EMI, Filterless, 1.2W Stereo Class D Audio Pwr Amp w/ E2S and Natl 3D Enhancement | Linear - Linear - Amplifiers - Audio - LM48413TLX/NOPB | Audio Amplifiers | 1.5W Audio Amplifier | IC AMP CLASS D STER 1.5W 18DSBGA | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | ||||
| Output Power | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |