The LM48410SQ/NOPB is a low EMI, filterless, stereo Class D audio power amplifier designed for high efficiency and compact applications. It operates from a single supply voltage of 2.4V to 5.5V and delivers up to 2.3W per channel into a 4,Ѷ load with less than 10% total harmonic distortion plus noise (THD+N). The device features a low noise PWM architecture that eliminates the need for output filters, reducing the overall component count and board area. It includes selectable spread spectrum modulation to suppress RF emissions, enhancing EMI performance. The LM48410 also supports independent channel shutdown controls, logic selectable gain options, and incorporates 3D audio enhancement for improved sound quality. The amplifier is packaged in a space-saving 4mm x 4mm WQFN format, making it suitable for mobile phones, PDAs, and laptops. The device is characterized by low quiescent power consumption and high efficiency, making it a viable choice for battery-powered applications.
Low EMI, Filterless, 2.3W Stereo Class D Audio Pwr Amp w/ Natl 3D Enhancement 24-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 019321-LM48410SQ/NOP
Packaging: Reel - TR
Type: Class D
Features: 3D, Depop, Differential Inputs, PWM, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.3W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-WQFN (4x4)
Dimension: 24-WFQFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 24-WQFN (4x4)
Audio Amplifier, 2 Func, PQCC24
Audio Amplifier, 2 Func, PQCC24
IC AMP CLASS D STER 2.3W 24WQFN
IC AMP CLASS D STER 2.3W 24WQFN
Audio Amplifiers Low EMI, Filterless, 2.3W Stereo Class D Audio Pwr Amp w/ Natl 3D Enhancement 24-WQFN -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 24-WQFN (4x4)
Amplifier IC 2-Channel (Stereo) Class D 24-WQFN (4x4)
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM48410SQ/NOPB | 019321-LM48410SQ/NOPB | 296-LM48410SQ/NOPBTR-ND | LM48410SQ/NOPB | LM48410SQ/NOPB | LM48410SQ/NOPB | LM48410SQ/NOPB | LM48410SQ/NOPB |
| Product Name | LM48410 Low EMI, Filterless, 2.3W Stereo Class D Audio Pwr Amp w/ Natl 3D Enhancement | Linear - Linear - Amplifiers - Audio - LM48410SQ/NOPB | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||||
| Output Power | 2.3 watts | 2.3 watts | 2.3 watts | 2.3 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D |