The LM4836LQ/NOPB is a stereo 2W audio power amplifier with DC volume control, bass boost, and input multiplexer, designed for portable and desktop computer and multimedia monitor applications. It is packaged in a 28-pin WQFN with an exposed thermal pad, measuring 5.3mm by 5.3mm. The device delivers 2.0W into a 4Ω load at 1% THD+N and operates from a 2.7V to 5.5V supply. It includes click-and-pop suppression, thermal shutdown protection, and a low-power shutdown mode drawing 0.2µA. The operating temperature range is -40°C to 85°C.
Stereo 2W Audio Power Amplifiers with DC Volume Control, Bass Boost, and Input Mux 28-WQFN -40 to 85
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-WQFN (5x5)
IC AMP CLASS AB STER 2.2W 28WQFN
Audio Amplifiers Stereo 2W Audio Power Amplifiers with DC Volume Control, Bass Boost, and Input Mux 28-WQFN -40 to 85
IC AMP CLASS AB STER 2.2W 28WQFN
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-WQFN (5x5)
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4836LQ/NOPB | 296-36614-2-ND | LM4836LQ/NOPB | LM4836LQ/NOPB | LM4836LQ/NOPB | LM4836LQ/NOPB |
| Product Name | LM4836 Stereo 2W Audio Power Amplifiers with DC Volume Control, Bass Boost, and Input Mux | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||
| Output Power | 2.5 watts | 2.2 watts | 2.2 watts | 2.2 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | HTSSOP,WQFN | 28-WFQFN Exposed Pad | 28-WFQFN Exposed Pad | 28-WFQFN Exposed Pad |