IC AMP CLASS AB MONO 1.1W 28SSOP
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 28-SSOP
IC AMP CLASS AB MONO 1.1W 28SSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4834MSX/NOPB | LM4834MSX/NOPB | LM4834MSX/NOPB |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 28-SSOP (0.209, 5.30mm Width) | SSOP; SOP; 28-SSOP (0.209\", 5.30mm Width) | |
| Life Cycle Stage | Removed |