Texas Instruments 1.1W Audio Amplifier LM4834MS/NOPB

Description
IC AMP CLASS AB MONO 1.1W 28SSOP Product overview: LM4834MS/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4834MS/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP CLASS AB MONO 1.1W 28SSOP Product overview: LM4834MS/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4834MS/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.1W Audio Amplifier
742-LM4834MS/NOPB
1.1W Audio Amplifier 742-LM4834MS/NOPB
IC AMP CLASS AB MONO 1.1W 28SSOP Product overview: LM4834MS/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4834MS/NOPB can be used for catalog matching and distributor lookup.

IC AMP CLASS AB MONO 1.1W 28SSOP Product overview: LM4834MS/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4834MS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LM4834MS/NOPB - 002623-LM4834MS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4834MS/NOPB
002623-LM4834MS/NOPB
Linear - Linear - Amplifiers - Audio - LM4834MS/NOPB 002623-LM4834MS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002623-LM4834MS/NOPB Packaging: Tube/Rail Type: Class AB Features: Depop, Microphone, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm; 95mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Dimension: 28-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 002623-LM4834MS/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Microphone, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm; 95mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Dimension: 28-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4834MS/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4834MS/NOPB
IC AMP CLASS AB MONO 1.1W 28SSOP

IC AMP CLASS AB MONO 1.1W 28SSOP

Supplier's Site
Linear - Amplifiers - Audio - LM4834MS/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4834MS/NOPB
Linear - Amplifiers - Audio LM4834MS/NOPB
IC AMP CLASS AB MONO 1.1W 28SSOP

IC AMP CLASS AB MONO 1.1W 28SSOP

Supplier's Site Datasheet
Audio Amplifiers - LM4834MS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4834MS/NOPB
Audio Amplifiers LM4834MS/NOPB
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 28-SSOP

Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 28-SSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4834MS/NOPB 002623-LM4834MS/NOPB LM4834MS/NOPB LM4834MS/NOPB LM4834MS/NOPB
Product Name 1.1W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4834MS/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Rail/Tube SSOP; SOP; 28-SSOP 28-SSOP (0.209, 5.30mm Width) SSOP; SOP; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9089401MEA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
Precision Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1726GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers