Ultra-Low EMI, Filterless, 2.6W, Mono, Class D Audio Power Amplifier with E2S 9-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Audio Amplifier, 1 Func, PBGA9
Audio Amplifier, 1 Func, PBGA9
2.6-W, mono, analog input Class-D audio amplifier with 6 dB fixed gain 9-DSBGA -40 to 85 Product overview: LM48311TL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48311TL/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054586-LM48311TL/NO
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.6W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-uSMD
Dimension: 9-WFBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Audio Amplifiers Ultra-Low EMI, Filterless, 2.6W, Mono, Class D Audio Power Amplifier with E2S 9-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
IC AMP CLASS D MONO 2.6W 9USMD
IC AMP CLASS D MONO 2.6W 9USMD
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM48311TL/NOPB | 296-LM48311TL/NOPBCT-ND | LM48311TL/NOPB | 742-LM48311TL/NOPB | 1054586-LM48311TL/NOPB | LM48311TL/NOPB | LM48311TL/NOPB | LM48311TL/NOPB | LM48311TL/NOPB |
| Product Name | LM48311 Ultra-Low EMI, Filterless, 2.6W, Mono, Class D Audio Power Amplifier with E2S | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM48311TL/NOPB | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | ||||
| Output Power | 2.6 watts | 2.6 watts | 2.6 watts | 2.6 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |