Manufacturer: Texas Instruments
Win Source Part Number: 779235-LM48310SDBD/N
Series: Boomer
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.4 V ~ 5.5 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: LM48310SD
Max Output Power x Channels @ Load: 2.6W x 1 @ 4 Ohm
Family Name: LM48310SDBD
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779235-LM48310SDBD/NOPB |
| Product Name | Evaluation Boards - Audio Amplifiers - LM48310SDBD/NOPB |
| Supply Voltage (VS) | 2.4 to 5.5 volts |