350mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
350mW Audio Amplifier with Shutdown Mode 8-SOIC -40 to 85 Product overview: LM4819MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mW, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 350mW, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4819MX/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 0.35W, 1 Channel(s), 1 Func, PDSO8
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 002618-LM4819MX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 350mW x 1 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Audio Amplifiers 350mW Audio Pwr Amp
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 350MW 8SOIC
IC AMP CLASS AB MONO 350MW 8SOIC
LM4819 350MW AUDIO AMPLIFIER WIT
IC AMP CLASS AB MONO 350MW 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM4819MX/NOPB | 742-LM4819MX/NOPB | LM4819MX/NOPB | LM4819MX/NOPBDKR-ND | 002618-LM4819MX/NOPB | LM4819MX/NOPB | LM4819MX/NOPB | LM4819MX/NOPB | LM4819MX/NOPB | LM4819MX/NOPB |
| Product Name | LM4819 350mW Audio Power Amplifier with Shutdown Mode | 350mW SOIC Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4819MX/NOPB | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | ||||
| Output Power | 0.3500 watts | 0.3500 watts | 0.3500 watts | 0.3500 watts | 0.3500 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC,WSON,VSSOP | Tape and Reel | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | Surface Mount |