Texas Instruments Linear - Linear - Amplifiers - Audio - LM4811LDX LM4811LDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 082806-LM4811LDX Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 105mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-WSON (3x3) Dimension: 10-WFDFN Exposed Pad Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082806-LM4811LDX Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 105mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-WSON (3x3) Dimension: 10-WFDFN Exposed Pad Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4811LDX - 082806-LM4811LDX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4811LDX
082806-LM4811LDX
Linear - Linear - Amplifiers - Audio - LM4811LDX 082806-LM4811LDX
Manufacturer: Texas Instruments Win Source Part Number: 082806-LM4811LDX Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 105mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-WSON (3x3) Dimension: 10-WFDFN Exposed Pad Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082806-LM4811LDX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 105mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Dimension: 10-WFDFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Audio Amplifier - 742-LM4811LDX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Audio Amplifier
742-LM4811LDX
Dual Audio Amplifier 742-LM4811LDX
2 CHANNEL(S), VOLUME CONTROL CIRCUIT, DSO10, LDA10A Product overview: LM4811LDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4811LDX can be used for catalog matching and distributor lookup.

2 CHANNEL(S), VOLUME CONTROL CIRCUIT, DSO10, LDA10A Product overview: LM4811LDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4811LDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 082806-LM4811LDX 742-LM4811LDX
Product Name Linear - Linear - Amplifiers - Audio - LM4811LDX Dual Audio Amplifier
Supply Voltage (VS) 2 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data