LM4810 Dual 105mW Headphone Amplifier with Active-High Shutdown Mode 8-VSSOP -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Dual 105mW Audio Amp, 5.5V, 20kHz, MSOP, SMT Product overview: LM4810MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105mW, 5.5V, 20kHz, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 105mW, 5.5V, 20kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4810MM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 002612-LM4810MM/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 105mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC AMP CLSS AB STER 105MW 8VSSOP
Audio Amplifiers LM4810 Dual 105mW Headphone Amp
IC AMP CLSS AB STER 105MW 8VSSOP
IC AMP CLSS AB STER 105MW 8VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4810MM/NOPB | LM4810MM/NOPBTR-ND | 742-LM4810MM/NOPB | 002612-LM4810MM/NOPB | LM4810MM/NOPB | LM4810MM/NOPB | LM4810MM/NOPB | LM4810MM/NOPB | LM4810MM/NOPB |
| Product Name | LM4810 LM4810 Dual 105mW Headphone Amplifier with Active-High Shutdown Mode | Audio Amplifiers | Dual 105mW 5.5V 20kHz Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4810MM/NOPB | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | SSOP; SOP; 8-VSSOP | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | ||||
| Output Power | 0.1050 watts | 0.1050 watts | 0.1050 watts | 0.1050 watts |