LM4809 Dual 105mW Headphone Amplifier with Active-Low Shutdown Mode 8-VSSOP -40 to 85
LM4809 Dual 105mW Headphone Amplifier with Active-Low Shutdown Mode 8-VSSOP -40 to 85 Product overview: LM4809MMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 105mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4809MMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 002609-LM4809MMX/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 105mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Audio Amplifier, 0.105W, 2 Channel(s), 1 Func, PDSO8
Audio Amplifier, 0.105W, 2 Channel(s), 1 Func, PDSO8
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Audio Amplifiers LM4809 Dual 105mW Headphone Amplifier with Active-Low Shutdown Mode 8-VSSOP -40 to 85
IC AMP CLSS AB STER 105MW 8VSSOP
IC AMP CLSS AB STER 105MW 8VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4809MMX/NOPB | 742-LM4809MMX/NOPB | 002609-LM4809MMX/NOPB | LM4809MMX/NOPB | LM4809MMX/NOPBCT-ND | LM4809MMX/NOPB | LM4809MMX/NOPB | LM4809MMX/NOPB | LM4809MMX/NOPB |
| Product Name | LM4809 LM4809 Dual 105mW Headphone Amplifier with Active-Low Shutdown Mode | Dual 105mW Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4809MMX/NOPB | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | VSSOP,WSON | Tape and Reel | SSOP; SOP; 8-VSSOP | SSOP; SOP; VSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |