Texas Instruments LM4808 LM4808 Dual 105 mW Headphone Amplifier LM4808MM/NOPB

Description
LM4808 Dual 105 mW Headphone Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
LM4808 Dual 105 mW Headphone Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4808 LM4808 Dual 105 mW Headphone Amplifier - LM4808MM/NOPB - Texas Instruments
Dallas, TX, United States
LM4808 LM4808 Dual 105 mW Headphone Amplifier
LM4808MM/NOPB
LM4808 LM4808 Dual 105 mW Headphone Amplifier LM4808MM/NOPB
LM4808 Dual 105 mW Headphone Amplifier 8-VSSOP -40 to 85

LM4808 Dual 105 mW Headphone Amplifier 8-VSSOP -40 to 85

Buy Now Datasheet
 - LM4808MM/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.105W, 2 Channel(s), 1 Func, PDSO8

Audio Amplifier, 0.105W, 2 Channel(s), 1 Func, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4808MM/NOPB - 002607-LM4808MM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4808MM/NOPB
002607-LM4808MM/NOPB
Linear - Linear - Amplifiers - Audio - LM4808MM/NOPB 002607-LM4808MM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002607-LM4808MM/NOPB Packaging: Reel - TR Type: Class AB Features: Depop Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 150mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 002607-LM4808MM/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 150mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 105mW 5.5MHz 5.5V Audio Amplifier
742-LM4808MM/NOPB
Dual 105mW 5.5MHz 5.5V Audio Amplifier 742-LM4808MM/NOPB
Dual 105mW Audio Amplifier, 5.5MHz GBW, 5.5V, 2-5.5V, MSOP Product overview: LM4808MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105mW, 5.5MHz, 5.5V, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 105mW, 5.5MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4808MM/NOPB can be used for catalog matching and distributor lookup.

Dual 105mW Audio Amplifier, 5.5MHz GBW, 5.5V, 2-5.5V, MSOP Product overview: LM4808MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105mW, 5.5MHz, 5.5V, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 105mW, 5.5MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4808MM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-35459-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-35459-6-ND
Audio Amplifiers 296-35459-6-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Buy Now Datasheet
Audio Amplifiers - 296-35459-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-35459-2-ND
Audio Amplifiers 296-35459-2-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Buy Now Datasheet
Audio Amplifiers - 296-35459-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-35459-1-ND
Audio Amplifiers 296-35459-1-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4808MM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4808MM/NOPB
IC AMP CLSS AB STER 150MW 8VSSOP

IC AMP CLSS AB STER 150MW 8VSSOP

Supplier's Site
Audio Amplifiers - LM4808MM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM4808MM/NOPB
Audio Amplifiers LM4808MM/NOPB
IC AMP CLSS AB STER 150MW 8VSSOP

IC AMP CLSS AB STER 150MW 8VSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Audio - LM4808MM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4808MM/NOPB
Linear - Amplifiers - Audio LM4808MM/NOPB
IC AMP CLSS AB STER 150MW 8VSSOP

IC AMP CLSS AB STER 150MW 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
LM4808MM/NOPB
Audio Amplifiers LM4808MM/NOPB
Audio Amplifiers LM4808 Dual 105 Mw Headphone Amp

Audio Amplifiers LM4808 Dual 105 Mw Headphone Amp

Buy Now Datasheet
Audio Amplifiers - LM4808MM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4808MM/NOPB
Audio Amplifiers LM4808MM/NOPB
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number LM4808MM/NOPB LM4808MM/NOPB 002607-LM4808MM/NOPB 742-LM4808MM/NOPB 296-35459-6-ND LM4808MM/NOPB LM4808MM/NOPB LM4808MM/NOPB LM4808MM/NOPB LM4808MM/NOPB
Product Name LM4808 LM4808 Dual 105 mW Headphone Amplifier Linear - Linear - Amplifiers - Audio - LM4808MM/NOPB Dual 105mW 5.5MHz 5.5V Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers
Standards and Certifications RoHS
Package Type SOIC,VSSOP SSOP; SOP; VSSOP8 SSOP; SOP; 8-VSSOP Tape and Reel MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts 2 to 5.5 volts
Output Power 0.1500 watts 0.1500 watts 0.1500 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM4819MM - Rochester Electronics
Specs
Package Type SSOP; SOP; TSSOP; TSSOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers