Texas Instruments Dual 0.15 W SOIC Audio Amplifier LM4808M

Description
Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, PDSO8
Request a Quote Datasheet
Description
Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM4808M - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, PDSO8

Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 0.15 W SOIC Audio Amplifier
742-LM4808M
Dual 0.15 W SOIC Audio Amplifier 742-LM4808M
IC 0.15 W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO8, SOIC-8, Audio/Video Amplifier Product overview: LM4808M from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.15 W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.15 W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4808M can be used for catalog matching and distributor lookup.

IC 0.15 W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO8, SOIC-8, Audio/Video Amplifier Product overview: LM4808M from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.15 W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.15 W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4808M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4808M - 1199960-LM4808M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4808M
1199960-LM4808M
Linear - Linear - Amplifiers - Audio - LM4808M 1199960-LM4808M
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1199960-LM4808M Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1199960-LM4808M
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now
Audio Amplifiers - LM4808M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4808M
Audio Amplifiers LM4808M
Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number LM4808M 742-LM4808M 1199960-LM4808M LM4808M
Product Name Dual 0.15 W SOIC Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4808M Audio Amplifiers
Package Type SOP; SOP8 SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete
Supply Voltage (VS) 2 to ? volts 2 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data